HARTING Inc. of North America Cable Assemblies 21349293477050

Description
M12 Cable Assembly D-co
Request a Quote Datasheet
Description
M12 Cable Assembly D-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349293477050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349293477050
Cable Assemblies 21349293477050
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Circular Cable Assemblies - 1195-3942-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3942-ND
Circular Cable Assemblies 1195-3942-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cable, 4P, M12 Plug-Receptacle, 5M; Connector Type A Harting - 94X0202 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Receptacle, 5M; Connector Type A Harting
94X0202
Sensor Cable, 4P, M12 Plug-Receptacle, 5M; Connector Type A Harting 94X0202
SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349293477050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349293477050
Cable Assemblies - Circular Cable Assemblies 21349293477050
CBL 4POS MALE TO FMALE 16.4'

CBL 4POS MALE TO FMALE 16.4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349293477050 1195-3942-ND 94X0202 21349293477050
Product Name Cable Assemblies Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Receptacle, 5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details