Cable Assembly 3.28' (1.00m)
M12 CABLE ASSY D-COD ST/ST M/ F 1,0M
CBL 4POS MALE TO FMALE 3.28'
SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:4Positions
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21349293405010 | 1195-3932-ND | 21349293405010 | 21349293405010 | 94X0198 |
| Product Name | Cable Assemblies | Circular Cable Assemblies | M12 CABLE ASSY D-COD ST/ST M/ F 1,0M | Cable Assemblies - Circular Cable Assemblies | Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting |
| Application | LAN / Ethernet; Networking |