HARTING Inc. of North America Cable Assemblies 21349292477025

Description
M12 Cable Assembly D-cod st/st m/m 2,5m
Request a Quote Datasheet
Description
M12 Cable Assembly D-cod st/st m/m 2,5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349292477025 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349292477025
Cable Assemblies 21349292477025
M12 Cable Assembly D-cod st/st m/m 2,5m

M12 Cable Assembly D-cod st/st m/m 2,5m

Buy Now
Circular Cable Assemblies - 21349292477025-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349292477025-ND
Circular Cable Assemblies 21349292477025-ND
Cable Assembly 8.20' (2.50m)

Cable Assembly 8.20' (2.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349292477025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349292477025
Cable Assemblies - Circular Cable Assemblies 21349292477025
CBL 4POS MALE TO MALE 8.2'

CBL 4POS MALE TO MALE 8.2'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349292477025 21349292477025-ND 21349292477025
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details