Cable Assembly 6.56' (2.00m)
CBL 4POS MALE TO MALE 6.56'
SENSOR CORD, 4POS M12, PLUG-PLUG, 6.6FT; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; No. of Positions:4Positions
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-3955-ND | 21349292477020 | 21349292477020 | 70Y6223 |
| Product Name | Circular Cable Assemblies | Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 4Pos M12, Plug-Plug, 6.6Ft; Connector Type A Harting |
| Application | LAN / Ethernet; Networking |