HARTING Inc. of North America Circular Cable Assemblies 21349292477010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3953-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3953-ND
Circular Cable Assemblies 1195-3953-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21349292477010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349292477010
Cable Assemblies 21349292477010
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
M12 CABLE ASSY D-COD ST/ST M/ M 1,0M - 21349292477010 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY D-COD ST/ST M/ M 1,0M
21349292477010
M12 CABLE ASSY D-COD ST/ST M/ M 1,0M 21349292477010
M12 CABLE ASSY D-COD ST/ST M/ M 1,0M

M12 CABLE ASSY D-COD ST/ST M/ M 1,0M

Buy Now
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting - 94X0195 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting
94X0195
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting 94X0195
SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349292477010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349292477010
Cable Assemblies - Circular Cable Assemblies 21349292477010
CBL 4POS MALE TO MALE 3.28'

CBL 4POS MALE TO MALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3953-ND 21349292477010 21349292477010 94X0195 21349292477010
Product Name Circular Cable Assemblies Cable Assemblies M12 CABLE ASSY D-COD ST/ST M/ M 1,0M Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details