HARTING Inc. of North America Circular Cable Assemblies 21349292405140

Description
Cable Assembly 45.9' (14.00m)
Request a Quote Datasheet
Description
Cable Assembly 45.9' (14.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21349292405140-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349292405140-ND
Circular Cable Assemblies 21349292405140-ND
Cable Assembly 45.9' (14.00m)

Cable Assembly 45.9' (14.00m)

Buy Now Datasheet
Cable Assemblies - 21349292405140 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349292405140
Cable Assemblies 21349292405140
M12 Cable Assembly D-cod st/st m/m 14m

M12 Cable Assembly D-cod st/st m/m 14m

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349292405140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349292405140
Cable Assemblies - Circular Cable Assemblies 21349292405140
CBL 4POS MALE TO MALE 45.9'

CBL 4POS MALE TO MALE 45.9'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349292405140-ND 21349292405140 21349292405140
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Power Connectors - ND9BCA2A0B - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
4 suppliers