HARTING Inc. of North America Circular Cable Assemblies 21349292405120

Description
Cable Assembly 39.4' (12.00m)
Request a Quote Datasheet
Description
Cable Assembly 39.4' (12.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21349292405120-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349292405120-ND
Circular Cable Assemblies 21349292405120-ND
Cable Assembly 39.4' (12.00m)

Cable Assembly 39.4' (12.00m)

Buy Now Datasheet
Cable Assemblies - 21349292405120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349292405120
Cable Assemblies 21349292405120
M12 Cable Assembly D-cod st/st m/m 12m

M12 Cable Assembly D-cod st/st m/m 12m

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349292405120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349292405120
Cable Assemblies - Circular Cable Assemblies 21349292405120
CBL 4POS MALE TO MALE 39.4'

CBL 4POS MALE TO MALE 39.4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349292405120-ND 21349292405120 21349292405120
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Modular Twisted Pair Cable Assemblies - 2322330-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 13.12 ft (40 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Stability Cables - SP-185-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - KMPYE-AIF-1-GS-GD-2 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
3 suppliers