HARTING Inc. of North America Circular Cable Assemblies 21349292405100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3951-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3951-ND
Circular Cable Assemblies 1195-3951-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - 21349292405100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349292405100
Cable Assemblies 21349292405100
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349292405100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349292405100
Cable Assemblies - Circular Cable Assemblies 21349292405100
CBL 4POS MALE TO MALE 32.8'

CBL 4POS MALE TO MALE 32.8'

Supplier's Site
Sensor Cable, 4P, M12 Plug-Free End, 10M; Connector Type A Harting - 94X0194 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Free End, 10M; Connector Type A Harting
94X0194
Sensor Cable, 4P, M12 Plug-Free End, 10M; Connector Type A Harting 94X0194
SENSOR CABLE, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3951-ND 21349292405100 21349292405100 94X0194
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Free End, 10M; Connector Type A Harting
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details