HARTING Inc. of North America Cable Assemblies 21349292405010

Description
M12 Cable Assembly D-co
Request a Quote Datasheet
Description
M12 Cable Assembly D-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349292405010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349292405010
Cable Assemblies 21349292405010
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Circular Cable Assemblies - 1195-3946-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3946-ND
Circular Cable Assemblies 1195-3946-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
M12 CABLE ASSY D-COD ST/ST M/ M 1,0M - 21349292405010 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY D-COD ST/ST M/ M 1,0M
21349292405010
M12 CABLE ASSY D-COD ST/ST M/ M 1,0M 21349292405010
M12 CABLE ASSY D-COD ST/ST M/ M 1,0M

M12 CABLE ASSY D-COD ST/ST M/ M 1,0M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349292405010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349292405010
Cable Assemblies - Circular Cable Assemblies 21349292405010
CBL 4POS MALE TO MALE 3.28'

CBL 4POS MALE TO MALE 3.28'

Supplier's Site
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting - 94X0192 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting
94X0192
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting 94X0192
SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349292405010 1195-3946-ND 21349292405010 21349292405010 94X0192
Product Name Cable Assemblies Circular Cable Assemblies M12 CABLE ASSY D-COD ST/ST M/ M 1,0M Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers