Cable Assembly 1.64' (500.00mm)
M12 CABLE ASSY D-COD ST/ST M/ M 0,5M
SENSOR CORD, 4POS M12, PLUG-PLUG, 19.7"; Connector Type A:M12 Plug; Connector Type B:M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; No. of Positions:4Positions
CBL 4POS MALE TO MALE 1.64'
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21349292405005 | 1195-3945-ND | 21349292405005 | 70Y6218 | 21349292405005 |
| Product Name | Cable Assemblies | Circular Cable Assemblies | M12 CABLE ASSY D-COD ST/ST M/ M 0,5M | Sensor Cord, 4Pos M12, Plug-Plug, 19.7; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Application | LAN / Ethernet; Networking |