HARTING Inc. of North America Cable Assemblies 21349200477050

Description
M12 Cable Assembly D-co
Request a Quote Datasheet
Description
M12 Cable Assembly D-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349200477050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349200477050
Cable Assemblies 21349200477050
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Circular Cable Assemblies - 1195-3886-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3886-ND
Circular Cable Assemblies 1195-3886-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349200477050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349200477050
Cable Assemblies - Circular Cable Assemblies 21349200477050
CBL CIRC 4POS MALE TO WIRE 16.4'

CBL CIRC 4POS MALE TO WIRE 16.4'

Supplier's Site
Sensor Cable, 4P, M12 Plug-Free End, 5M; Connector Type A Harting - 94X0190 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Free End, 5M; Connector Type A Harting
94X0190
Sensor Cable, 4P, M12 Plug-Free End, 5M; Connector Type A Harting 94X0190
SENSOR CABLE, 4P, M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349200477050 1195-3886-ND 21349200477050 94X0190
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Free End, 5M; Connector Type A Harting
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details