HARTING Inc. of North America Cable Assemblies 21349200477005

Description
M12 Cable Assembly D-co
Request a Quote Datasheet
Description
M12 Cable Assembly D-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21349200477005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349200477005
Cable Assemblies 21349200477005
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Circular Cable Assemblies - 1195-3882-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3882-ND
Circular Cable Assemblies 1195-3882-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cord, M12 4P Plug-Free End, 19.7; Connector Type A Harting - 70Y6214 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 4P Plug-Free End, 19.7; Connector Type A Harting
70Y6214
Sensor Cord, M12 4P Plug-Free End, 19.7; Connector Type A Harting 70Y6214
SENSOR CORD, M12 4P PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M12 4P PLUG-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 21349200477005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349200477005
Cable Assemblies - Circular Cable Assemblies 21349200477005
CBL CIRC 4POS MALE TO WIRE 1.64'

CBL CIRC 4POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349200477005 1195-3882-ND 70Y6214 21349200477005
Product Name Cable Assemblies Circular Cable Assemblies Sensor Cord, M12 4P Plug-Free End, 19.7; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data