HARTING Inc. of North America Circular Cable Assemblies 21349200405075

Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet
Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3880-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3880-ND
Circular Cable Assemblies 1195-3880-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
M12 CABLE ASSY D-COD ST/- M/- 7,5M - 21349200405075 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY D-COD ST/- M/- 7,5M
21349200405075
M12 CABLE ASSY D-COD ST/- M/- 7,5M 21349200405075
M12 CABLE ASSY D-COD ST/- M/- 7,5M

M12 CABLE ASSY D-COD ST/- M/- 7,5M

Buy Now
Cable Assemblies - 21349200405075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349200405075
Cable Assemblies 21349200405075
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349200405075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349200405075
Cable Assemblies - Circular Cable Assemblies 21349200405075
CBL CIRC 4POS MALE TO WIRE 24.6'

CBL CIRC 4POS MALE TO WIRE 24.6'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3880-ND 21349200405075 21349200405075 21349200405075
Product Name Circular Cable Assemblies M12 CABLE ASSY D-COD ST/- M/- 7,5M Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length - 1730006-30M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 98.43 ft (300 dm)
Connector Type HDMI A Male
View Details
3 suppliers