HARTING Inc. of North America Circular Cable Assemblies 21349200405050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3879-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3879-ND
Circular Cable Assemblies 1195-3879-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - 21349200405050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349200405050
Cable Assemblies 21349200405050
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
M12 CABLE ASSY D-COD ST/- M/- 5,0M - 21349200405050 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY D-COD ST/- M/- 5,0M
21349200405050
M12 CABLE ASSY D-COD ST/- M/- 5,0M 21349200405050
M12 CABLE ASSY D-COD ST/- M/- 5,0M

M12 CABLE ASSY D-COD ST/- M/- 5,0M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349200405050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21349200405050
Cable Assemblies - Circular Cable Assemblies 21349200405050
CBL CIRC 4POS MALE TO WIRE 16.4'

CBL CIRC 4POS MALE TO WIRE 16.4'

Supplier's Site
Sensor Cable, 4P, M12 Plug-Free End, 5M; Connector Type A Harting - 94X0187 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Free End, 5M; Connector Type A Harting
94X0187
Sensor Cable, 4P, M12 Plug-Free End, 5M; Connector Type A Harting 94X0187
SENSOR CABLE, 4P, M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3879-ND 21349200405050 21349200405050 21349200405050 94X0187
Product Name Circular Cable Assemblies Cable Assemblies M12 CABLE ASSY D-COD ST/- M/- 5,0M Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Free End, 5M; Connector Type A Harting
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products