HARTING Inc. of North America Circular Cable Assemblies 21349200405010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-3876-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-3876-ND
Circular Cable Assemblies 1195-3876-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21349200405010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349200405010
Cable Assemblies 21349200405010
M12 Cable Assembly D-co

M12 Cable Assembly D-co

Buy Now
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting - 94X0186 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting
94X0186
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting 94X0186
SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21349200405010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349200405010
Cable Assemblies - Circular Cable Assemblies 21349200405010
CBL CIRC 4POS MALE TO WIRE 3.28'

CBL CIRC 4POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-3876-ND 21349200405010 94X0186 21349200405010
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details