Cable Assembly 32.8' (10.00m)
M12 CABLE ASSY B-COD AN/- F/- 10,0M
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 4POS FEM TO WIRE 32.8'
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21349100486100 | 21349100486100-ND | 21349100486100 | 94X0182 | 21349100486100 |
| Product Name | Cable Assemblies | Circular Cable Assemblies | M12 CABLE ASSY B-COD AN/- F/- 10,0M | Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 32.8 ft (99.97 dm) | 32.81 ft (100 dm) | 32.8 ft (99.97 dm) |