HARTING Inc. of North America Circular Cable Assemblies 21349091487010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21349091487010-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21349091487010-ND
Circular Cable Assemblies 21349091487010-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21349091487010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21349091487010
Cable Assemblies 21349091487010
M12 Cable Assembly B-co

M12 Cable Assembly B-co

Buy Now
M12 CABLE ASSY B-COD AN/AN M/ F 1,0M - 21349091487010 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY B-COD AN/AN M/ F 1,0M
21349091487010
M12 CABLE ASSY B-COD AN/AN M/ F 1,0M 21349091487010
M12 CABLE ASSY B-COD AN/AN M/ F 1,0M

M12 CABLE ASSY B-COD AN/AN M/ F 1,0M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21349091487010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21349091487010
Cable Assemblies - Circular Cable Assemblies 21349091487010
CBL 4POS MALE TO FMALE 3.28'

CBL 4POS MALE TO FMALE 3.28'

Supplier's Site
Sensor Cable, 4P, M12 Plug-Receptacle, 1M; Connector Type A Harting - 94X0177 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Receptacle, 1M; Connector Type A Harting
94X0177
Sensor Cable, 4P, M12 Plug-Receptacle, 1M; Connector Type A Harting 94X0177
SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 1M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 1M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21349091487010-ND 21349091487010 21349091487010 21349091487010 94X0177
Product Name Circular Cable Assemblies Cable Assemblies M12 CABLE ASSY B-COD AN/AN M/ F 1,0M Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Receptacle, 1M; Connector Type A Harting
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details