M12 CABLE ASSY B-COD AN/- M/- 5,0M
SENSOR CABLE, 4P, M12 PLUG-FREE END, 5M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
CBL CIRC 4POS MALE TO WIRE 16.4'
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21349000486050 | 21349000486050 | 94X0175 | 21349000486050 |
| Product Name | M12 CABLE ASSY B-COD AN/- M/- 5,0M | Cable Assemblies | Sensor Cable, 4P, M12 Plug-Free End, 5M; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) |