SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 4POS FEM TO WIRE 3.28'
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21348900487010 | 94X0171 | 21348900487010 |
| Product Name | Cable Assemblies | Sensor Cable, 4P, M12 Receptacle-Free End, 1M; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |