HARTING Inc. of North America Cable Assemblies 21348900486100

Description
M12 Cable Assembly B-co
Request a Quote Datasheet
Description
M12 Cable Assembly B-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348900486100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348900486100
Cable Assemblies 21348900486100
M12 Cable Assembly B-co

M12 Cable Assembly B-co

Buy Now
M12 CABLE ASSY B-COD ST/- F/- 10,0M - 21348900486100 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY B-COD ST/- F/- 10,0M
21348900486100
M12 CABLE ASSY B-COD ST/- F/- 10,0M 21348900486100
M12 CABLE ASSY B-COD ST/- F/- 10,0M

M12 CABLE ASSY B-COD ST/- F/- 10,0M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348900486100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348900486100
Cable Assemblies - Circular Cable Assemblies 21348900486100
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting - 94X0170 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting
94X0170
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting 94X0170
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348900486100 21348900486100 21348900486100 94X0170
Product Name Cable Assemblies M12 CABLE ASSY B-COD ST/- F/- 10,0M Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data