HARTING Inc. of North America M12 CABLE ASSY B-COD ST/- F/- 5,0M 21348900486050

Description
M12 CABLE ASSY B-COD ST/- F/- 5,0M
Request a Quote Datasheet
Description
M12 CABLE ASSY B-COD ST/- F/- 5,0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 CABLE ASSY B-COD ST/- F/- 5,0M - 21348900486050 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY B-COD ST/- F/- 5,0M
21348900486050
M12 CABLE ASSY B-COD ST/- F/- 5,0M 21348900486050
M12 CABLE ASSY B-COD ST/- F/- 5,0M

M12 CABLE ASSY B-COD ST/- F/- 5,0M

Buy Now
Cable Assemblies - 21348900486050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348900486050
Cable Assemblies 21348900486050
M12 Cable Assembly B-co

M12 Cable Assembly B-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348900486050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348900486050
Cable Assemblies - Circular Cable Assemblies 21348900486050
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cable, 4P, M12 Receptacle-Free End, 5M; Connector Type A Harting - 94X0169 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Receptacle-Free End, 5M; Connector Type A Harting
94X0169
Sensor Cable, 4P, M12 Receptacle-Free End, 5M; Connector Type A Harting 94X0169
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348900486050 21348900486050 21348900486050 94X0169
Product Name M12 CABLE ASSY B-COD ST/- F/- 5,0M Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Receptacle-Free End, 5M; Connector Type A Harting
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details