HARTING Inc. of North America Cable Assemblies 21348889487050

Description
M12 Cable Assembly B-co
Request a Quote Datasheet
Description
M12 Cable Assembly B-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348889487050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348889487050
Cable Assemblies 21348889487050
M12 Cable Assembly B-co

M12 Cable Assembly B-co

Buy Now
Circular Cable Assemblies - 21348889487050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348889487050-ND
Circular Cable Assemblies 21348889487050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348889487050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348889487050
Cable Assemblies - Circular Cable Assemblies 21348889487050
CBL 4POS MALE TO FMALE 16.4'

CBL 4POS MALE TO FMALE 16.4'

Supplier's Site
Sensor Cable, 4P, M12 Plug-Receptacle, 5M; Connector Type A Harting - 94X0166 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Receptacle, 5M; Connector Type A Harting
94X0166
Sensor Cable, 4P, M12 Plug-Receptacle, 5M; Connector Type A Harting 94X0166
SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348889487050 21348889487050-ND 21348889487050 94X0166
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Receptacle, 5M; Connector Type A Harting
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NBR200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details