HARTING Inc. of North America Circular Cable Assemblies 21348889487020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348889487020-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348889487020-ND
Circular Cable Assemblies 21348889487020-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - 21348889487020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348889487020
Cable Assemblies 21348889487020
M12 Cable Assembly B-co

M12 Cable Assembly B-co

Buy Now
M12 CABLE ASSY B-COD ST/ST M/ F 2,0M - 21348889487020 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY B-COD ST/ST M/ F 2,0M
21348889487020
M12 CABLE ASSY B-COD ST/ST M/ F 2,0M 21348889487020
M12 CABLE ASSY B-COD ST/ST M/ F 2,0M

M12 CABLE ASSY B-COD ST/ST M/ F 2,0M

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348889487020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348889487020
Cable Assemblies - Circular Cable Assemblies 21348889487020
CBL 4POS MALE TO FMALE 6.56'

CBL 4POS MALE TO FMALE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348889487020-ND 21348889487020 21348889487020 21348889487020
Product Name Circular Cable Assemblies Cable Assemblies M12 CABLE ASSY B-COD ST/ST M/ F 2,0M Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details