HARTING Inc. of North America Circular Cable Assemblies 21348889487010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348889487010-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348889487010-ND
Circular Cable Assemblies 21348889487010-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
M12 CABLE ASSY B-COD ST/ST M/ F 1,0M - 21348889487010 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY B-COD ST/ST M/ F 1,0M
21348889487010
M12 CABLE ASSY B-COD ST/ST M/ F 1,0M 21348889487010
M12 CABLE ASSY B-COD ST/ST M/ F 1,0M

M12 CABLE ASSY B-COD ST/ST M/ F 1,0M

Buy Now
Cable Assemblies - 21348889487010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348889487010
Cable Assemblies 21348889487010
M12 Cable Assembly B-co

M12 Cable Assembly B-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348889487010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348889487010
Cable Assemblies - Circular Cable Assemblies 21348889487010
CBL 4POS MALE TO FMALE 3.28'

CBL 4POS MALE TO FMALE 3.28'

Supplier's Site
Sensor Cable, 4P, M12 Plug-Receptacle, 1M; Connector Type A Harting - 94X0165 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Receptacle, 1M; Connector Type A Harting
94X0165
Sensor Cable, 4P, M12 Plug-Receptacle, 1M; Connector Type A Harting 94X0165
SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 1M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348889487010-ND 21348889487010 21348889487010 21348889487010 94X0165
Product Name Circular Cable Assemblies M12 CABLE ASSY B-COD ST/ST M/ F 1,0M Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Receptacle, 1M; Connector Type A Harting
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details