HARTING Inc. of North America Cable Assemblies 21348889486100

Description
M12 Cable Assembly B-co
Request a Quote Datasheet
Description
M12 Cable Assembly B-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348889486100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348889486100
Cable Assemblies 21348889486100
M12 Cable Assembly B-co

M12 Cable Assembly B-co

Buy Now
Circular Cable Assemblies - 1195-7204-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-7204-ND
Circular Cable Assemblies 1195-7204-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348889486100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348889486100
Cable Assemblies - Circular Cable Assemblies 21348889486100
CBL 4POS MALE TO FMALE 32.8'

CBL 4POS MALE TO FMALE 32.8'

Supplier's Site
Sensor Cable, 4P, M12 Plug-Receptacle, 10M; Connector Type A Harting - 94X0164 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Receptacle, 10M; Connector Type A Harting
94X0164
Sensor Cable, 4P, M12 Plug-Receptacle, 10M; Connector Type A Harting 94X0164
SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-RECEPTACLE, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348889486100 1195-7204-ND 21348889486100 94X0164
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Receptacle, 10M; Connector Type A Harting
Cable Length 32.8 ft (99.97 dm) 32.8 ft (99.97 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details