HARTING Inc. of North America Cable Assemblies 21348889486015

Description
M12 Cable Assembly B-co
Request a Quote Datasheet
Description
M12 Cable Assembly B-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348889486015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348889486015
Cable Assemblies 21348889486015
M12 Cable Assembly B-co

M12 Cable Assembly B-co

Buy Now
M12 CABLE ASSY B-COD ST/ST M/ F 1,5M - 21348889486015 - Heilind Electronics, Inc.
Wilmington, MA, United States
M12 CABLE ASSY B-COD ST/ST M/ F 1,5M
21348889486015
M12 CABLE ASSY B-COD ST/ST M/ F 1,5M 21348889486015
M12 CABLE ASSY B-COD ST/ST M/ F 1,5M

M12 CABLE ASSY B-COD ST/ST M/ F 1,5M

Buy Now
Circular Cable Assemblies - 21348889486015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348889486015-ND
Circular Cable Assemblies 21348889486015-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348889486015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348889486015
Cable Assemblies - Circular Cable Assemblies 21348889486015
CBL 4POS MALE TO FMALE 4.92'

CBL 4POS MALE TO FMALE 4.92'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348889486015 21348889486015 21348889486015-ND 21348889486015
Product Name Cable Assemblies M12 CABLE ASSY B-COD ST/ST M/ F 1,5M Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details