HARTING Inc. of North America Cable Assemblies 21348800486010

Description
M12 Cable Assembly B-co
Request a Quote Datasheet
Description
M12 Cable Assembly B-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348800486010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348800486010
Cable Assemblies 21348800486010
M12 Cable Assembly B-co

M12 Cable Assembly B-co

Buy Now
Circular Cable Assemblies - 21348800486010-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348800486010-ND
Circular Cable Assemblies 21348800486010-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting - 94X0159 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting
94X0159
Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting 94X0159
SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348800486010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348800486010
Cable Assemblies - Circular Cable Assemblies 21348800486010
CBL CIRC 4POS MALE TO WIRE 3.28'

CBL CIRC 4POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348800486010 21348800486010-ND 94X0159 21348800486010
Product Name Cable Assemblies Circular Cable Assemblies Sensor Cable, 4P, M12 Plug-Free End, 1M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details