HARTING Inc. of North America Cable Assemblies 21348700585050

Description
M12 Cable Assembly A-co
Request a Quote Datasheet
Description
M12 Cable Assembly A-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348700585050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348700585050
Cable Assemblies 21348700585050
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Circular Cable Assemblies - 1195-5857-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-5857-ND
Circular Cable Assemblies 1195-5857-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348700585050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348700585050
Cable Assemblies - Circular Cable Assemblies 21348700585050
CBL CIRC 5POS FEM TO WIRE 16.4'

CBL CIRC 5POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cable, 5P, M12 Receptacle-Free End, 5M; Connector Type A Harting - 94X0157 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 5P, M12 Receptacle-Free End, 5M; Connector Type A Harting
94X0157
Sensor Cable, 5P, M12 Receptacle-Free End, 5M; Connector Type A Harting 94X0157
SENSOR CABLE, 5P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 5P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348700585050 1195-5857-ND 21348700585050 94X0157
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 5P, M12 Receptacle-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products