HARTING Inc. of North America Circular Cable Assemblies 21348700585010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-5866-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-5866-ND
Circular Cable Assemblies 1195-5866-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21348700585010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348700585010
Cable Assemblies 21348700585010
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Circular Cable Assemblies - 21348700585010 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
21348700585010
Circular Cable Assemblies 21348700585010
CBL 5POS FMALE TO WIRE 3.28'

CBL 5POS FMALE TO WIRE 3.28'

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 21348700585010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348700585010
Cable Assemblies - Circular Cable Assemblies 21348700585010
CBL CIRC 5POS FEM TO WIRE 3.28'

CBL CIRC 5POS FEM TO WIRE 3.28'

Supplier's Site
Sensor Cable, 5P, M12 Receptacle-Free End, 1M; Connector Type A Harting - 94X0156 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 5P, M12 Receptacle-Free End, 1M; Connector Type A Harting
94X0156
Sensor Cable, 5P, M12 Receptacle-Free End, 1M; Connector Type A Harting 94X0156
SENSOR CABLE, 5P, M12 RECEPTACLE-FREE END, 1M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 5P, M12 RECEPTACLE-FREE END, 1M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-5866-ND 21348700585010 21348700585010 21348700585010 94X0156
Product Name Circular Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 5P, M12 Receptacle-Free End, 1M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details