HARTING Inc. of North America Circular Cable Assemblies 21348700491200

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348700491200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348700491200-ND
Circular Cable Assemblies 21348700491200-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Cable Assemblies - 21348700491200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348700491200
Cable Assemblies 21348700491200
M12 Cable Assembly A-cod an/- f/- 20,0m

M12 Cable Assembly A-cod an/- f/- 20,0m

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348700491200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348700491200
Cable Assemblies - Circular Cable Assemblies 21348700491200
CBL CIRC 4POS FEM TO WIRE 65.6'

CBL CIRC 4POS FEM TO WIRE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348700491200-ND 21348700491200 21348700491200
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details