HARTING Inc. of North America Circular Cable Assemblies 21348700484015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348700484015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348700484015-ND
Circular Cable Assemblies 21348700484015-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - 21348700484015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348700484015
Cable Assemblies 21348700484015
M12 Cable Assembly A-cod ang/- f/- 1,5m

M12 Cable Assembly A-cod ang/- f/- 1,5m

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348700484015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348700484015
Cable Assemblies - Circular Cable Assemblies 21348700484015
CBL CIRC 4POS FEM TO WIRE 4.92'

CBL CIRC 4POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348700484015-ND 21348700484015 21348700484015
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers