SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 4POS FEM TO WIRE 32.8'
| Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21348700383100 | 94X0152 | 21348700383100 |
| Product Name | Cable Assemblies | Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 32.81 ft (100 dm) | 32.8 ft (99.97 dm) |