Cable Assembly 16.40' (5.00m)
CBL CIRC 4POS FEM TO WIRE 16.4'
SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1195-6285-ND | 21348700383050 | 94X0151 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cable, 3P, M12 Receptacle-Free End, 5M; Connector Type A Harting |
| Cable Shielding | No Shielding | No Shielding; Unshielded |