HARTING Inc. of North America Circular Cable Assemblies 21348687C78050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6279-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6279-ND
Circular Cable Assemblies 1195-6279-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - 21348687C78050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348687C78050
Cable Assemblies 21348687C78050
M12 A-coded Cable Assem

M12 A-coded Cable Assem

Buy Now
M12 Cable, 12P, Plug-Receptacle, 5M; Connector Type A Harting - 94X0142 - Newark, An Avnet Company
Chicago, IL, United States
M12 Cable, 12P, Plug-Receptacle, 5M; Connector Type A Harting
94X0142
M12 Cable, 12P, Plug-Receptacle, 5M; Connector Type A Harting 94X0142
M12 CABLE, 12P, PLUG-RECEPTACLE, 5M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

M12 CABLE, 12P, PLUG-RECEPTACLE, 5M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 21348687C78050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348687C78050
Cable Assemblies - Circular Cable Assemblies 21348687C78050
CBL 12POS MALE TO FMALE 16.4'

CBL 12POS MALE TO FMALE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6279-ND 21348687C78050 94X0142 21348687C78050
Product Name Circular Cable Assemblies Cable Assemblies M12 Cable, 12P, Plug-Receptacle, 5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details