HARTING Inc. of North America Cable Assemblies 21348687C78010

Description
M12 A-coded Cable Assem
Request a Quote Datasheet
Description
M12 A-coded Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348687C78010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348687C78010
Cable Assemblies 21348687C78010
M12 A-coded Cable Assem

M12 A-coded Cable Assem

Buy Now
Circular Cable Assemblies - 1195-6278-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6278-ND
Circular Cable Assemblies 1195-6278-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
M12 Cable, 12P, Plug-Receptacle, 1M; Connector Type A Harting - 94X0141 - Newark, An Avnet Company
Chicago, IL, United States
M12 Cable, 12P, Plug-Receptacle, 1M; Connector Type A Harting
94X0141
M12 Cable, 12P, Plug-Receptacle, 1M; Connector Type A Harting 94X0141
M12 CABLE, 12P, PLUG-RECEPTACLE, 1M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:12 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

M12 CABLE, 12P, PLUG-RECEPTACLE, 1M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:12 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348687C78010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348687C78010
Cable Assemblies - Circular Cable Assemblies 21348687C78010
CBL 12POS MALE TO FMALE 3.28'

CBL 12POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348687C78010 1195-6278-ND 94X0141 21348687C78010
Product Name Cable Assemblies Circular Cable Assemblies M12 Cable, 12P, Plug-Receptacle, 1M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details