HARTING Inc. of North America Circular Cable Assemblies 21348600C79010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-4129-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-4129-ND
Circular Cable Assemblies 1195-4129-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 21348600C79010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348600C79010
Cable Assemblies 21348600C79010
M12 A-coded Cable Assem

M12 A-coded Cable Assem

Buy Now
M12 Cable, 12P, Plug-Free End, 1M; Connector Type A Harting - 94X0132 - Newark, An Avnet Company
Chicago, IL, United States
M12 Cable, 12P, Plug-Free End, 1M; Connector Type A Harting
94X0132
M12 Cable, 12P, Plug-Free End, 1M; Connector Type A Harting 94X0132
M12 CABLE, 12P, PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

M12 CABLE, 12P, PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348600C79010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21348600C79010
Cable Assemblies - Circular Cable Assemblies 21348600C79010
CBL CIRC 12P MALE TO WIRE 3.28'

CBL CIRC 12P MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-4129-ND 21348600C79010 94X0132 21348600C79010
Product Name Circular Cable Assemblies Cable Assemblies M12 Cable, 12P, Plug-Free End, 1M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details