HARTING Inc. of North America Cable Assemblies 21348600484050

Description
M12 Cable Assembly A-co
Request a Quote Datasheet
Description
M12 Cable Assembly A-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348600484050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348600484050
Cable Assemblies 21348600484050
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348600484050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348600484050
Cable Assemblies - Circular Cable Assemblies 21348600484050
CBL CIRC 4POS MALE TO WIRE 16.4'

CBL CIRC 4POS MALE TO WIRE 16.4'

Supplier's Site
Sensor Cable, 4P, M12 Receptacle-Free End, 5M; Connector Type A Harting - 94X0136 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Receptacle-Free End, 5M; Connector Type A Harting
94X0136
Sensor Cable, 4P, M12 Receptacle-Free End, 5M; Connector Type A Harting 94X0136
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348600484050 21348600484050 94X0136
Product Name Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 4P, M12 Receptacle-Free End, 5M; Connector Type A Harting
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details