Cable Assembly 32.8' (10.00m)
SENSOR CABLE, 8P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes
CBL CIRC 8POS FEM TO WIRE 32.8'
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21348500882100 | 21348500882100-ND | 94X0131 | 21348500882100 |
| Product Name | Cable Assemblies | Circular Cable Assemblies | Sensor Cable, 8P, M12 Receptacle-Free End, 10M; Connector Type A Harting | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |