HARTING Inc. of North America Cable Assemblies 21348500491100

Description
M12 Cable Assembly A-co
Request a Quote Datasheet
Description
M12 Cable Assembly A-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348500491100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348500491100
Cable Assemblies 21348500491100
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Circular Cable Assemblies - 1195-6212-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6212-ND
Circular Cable Assemblies 1195-6212-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting - 94X0125 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting
94X0125
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting 94X0125
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348500491100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348500491100
Cable Assemblies - Circular Cable Assemblies 21348500491100
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348500491100 1195-6212-ND 94X0125 21348500491100
Product Name Cable Assemblies Circular Cable Assemblies Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XK Double Gripper Mini-Hooks - 1050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details