Cable Assembly 16.40' (5.00m)
CBL CIRC 4POS FEM TO WIRE 16.4'
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 21348500491050 | 1195-6211-ND | 21348500491050 | 94X0124 |
| Product Name | Cable Assemblies | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cable, 4P, M12 Receptacle-Free End, 5M; Connector Type A Harting |
| Cable Shielding | No Shielding | No Shielding; Unshielded |