HARTING Inc. of North America Circular Cable Assemblies 21348500390050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6289-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6289-ND
Circular Cable Assemblies 1195-6289-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - 21348500390050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348500390050
Cable Assemblies 21348500390050
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Sensor Cable, 3P, M12 Plug-Free End, 5M; Connector Type A Harting - 94X0118 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M12 Plug-Free End, 5M; Connector Type A Harting
94X0118
Sensor Cable, 3P, M12 Plug-Free End, 5M; Connector Type A Harting 94X0118
SENSOR CABLE, 3P, M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CABLE, 3P, M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348500390050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348500390050
Cable Assemblies - Circular Cable Assemblies 21348500390050
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6289-ND 21348500390050 94X0118 21348500390050
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cable, 3P, M12 Plug-Free End, 5M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details