HARTING Inc. of North America Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting 21348500383100

Description
SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting - 94X0116 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting
94X0116
Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting 94X0116
SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 3P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348500383100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348500383100
Cable Assemblies - Circular Cable Assemblies 21348500383100
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 94X0116 21348500383100
Product Name Sensor Cable, 3P, M12 Receptacle-Free End, 10M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details