HARTING Inc. of North America Circular Cable Assemblies 21348487491100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote
Description
Cable Assembly 32.8' (10.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cable, 4P, M12 Receptacle-Free End, 10M is designed for industrial applications requiring reliable connectivity. It features a 4-position M12 plug and a free end, allowing for flexible installation options. The cable length is 10 meters, suitable for various setups in automation and network infrastructure. This product is compliant with RoHS standards, ensuring it meets environmental regulations. Its construction is intended for durability in industrial environments, making it a practical choice for engineers seeking robust cabling solutions.

Datasheet Summary
Powered by GS/AI

The Sensor Cable, 4P, M12 Receptacle-Free End, 10M is designed for industrial applications requiring reliable connectivity. It features a 4-position M12 plug and a free end, allowing for flexible installation options. The cable length is 10 meters, suitable for various setups in automation and network infrastructure. This product is compliant with RoHS standards, ensuring it meets environmental regulations. Its construction is intended for durability in industrial environments, making it a practical choice for engineers seeking robust cabling solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6265-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6265-ND
Circular Cable Assemblies 1195-6265-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting - 94X0107 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting
94X0107
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting 94X0107
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348487491100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348487491100
Cable Assemblies - Circular Cable Assemblies 21348487491100
CBL 4POS MALE TO FMALE 32.8'

CBL 4POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6265-ND 94X0107 21348487491100
Product Name Circular Cable Assemblies Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details