HARTING Inc. of North America Circular Cable Assemblies 21348487484100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6257-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6257-ND
Circular Cable Assemblies 1195-6257-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting - 94X0104 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting
94X0104
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting 94X0104
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:90° M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348487484100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348487484100
Cable Assemblies - Circular Cable Assemblies 21348487484100
CBL 4POS MALE TO FMALE 32.8'

CBL 4POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6257-ND 94X0104 21348487484100
Product Name Circular Cable Assemblies Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products