HARTING Inc. of North America Cable Assemblies 21348485882075

Description
M12 Cable Assembly A-co
Request a Quote Datasheet
Description
M12 Cable Assembly A-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348485882075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348485882075
Cable Assemblies 21348485882075
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Circular Cable Assemblies - 21348485882075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348485882075-ND
Circular Cable Assemblies 21348485882075-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348485882075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348485882075
Cable Assemblies - Circular Cable Assemblies 21348485882075
CBL 8POS MALE TO FMALE 24.6'

CBL 8POS MALE TO FMALE 24.6'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348485882075 21348485882075-ND 21348485882075
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5152-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details