HARTING Inc. of North America Cable Assemblies 21348485585100

Description
M12 Cable Assembly A-co
Request a Quote Datasheet
Description
M12 Cable Assembly A-co
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 21348485585100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348485585100
Cable Assemblies 21348485585100
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Circular Cable Assemblies - 21348485585100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348485585100-ND
Circular Cable Assemblies 21348485585100-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348485585100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348485585100
Cable Assemblies - Circular Cable Assemblies 21348485585100
CBL 5POS MALE TO FMALE 32.8'

CBL 5POS MALE TO FMALE 32.8'

Supplier's Site
Sensor Cable, 5P, M12 Receptacle-Free End, 10M; Connector Type A Harting - 94X0098 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 5P, M12 Receptacle-Free End, 10M; Connector Type A Harting
94X0098
Sensor Cable, 5P, M12 Receptacle-Free End, 10M; Connector Type A Harting 94X0098
SENSOR CABLE, 5P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 5P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348485585100 21348485585100-ND 21348485585100 94X0098
Product Name Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 5P, M12 Receptacle-Free End, 10M; Connector Type A Harting
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details