HARTING Inc. of North America Circular Cable Assemblies 21348485585015

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-7196-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-7196-ND
Circular Cable Assemblies 1195-7196-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - 21348485585015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348485585015
Cable Assemblies 21348485585015
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348485585015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348485585015
Cable Assemblies - Circular Cable Assemblies 21348485585015
CBL 5POS MALE TO FMALE 4.92'

CBL 5POS MALE TO FMALE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-7196-ND 21348485585015 21348485585015
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details