HARTING Inc. of North America Circular Cable Assemblies 21348485491100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1195-6260-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1195-6260-ND
Circular Cable Assemblies 1195-6260-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - 21348485491100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348485491100
Cable Assemblies 21348485491100
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting - 94X0095 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting
94X0095
Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting 94X0095
SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

SENSOR CABLE, 4P, M12 RECEPTACLE-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 21348485491100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348485491100
Cable Assemblies - Circular Cable Assemblies 21348485491100
CBL 4POS MALE TO FMALE 32.8'

CBL 4POS MALE TO FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1195-6260-ND 21348485491100 94X0095 21348485491100
Product Name Circular Cable Assemblies Cable Assemblies Sensor Cable, 4P, M12 Receptacle-Free End, 10M; Connector Type A Harting Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details