HARTING Inc. of North America Circular Cable Assemblies 21348485491006

Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348485491006-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348485491006-ND
Circular Cable Assemblies 21348485491006-ND
Cable Assembly 1.97' (600.00mm)

Cable Assembly 1.97' (600.00mm)

Buy Now Datasheet
Cable Assemblies - 21348485491006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348485491006
Cable Assemblies 21348485491006
M12 Cable Assembly A-cod st/st m/f 0,6m

M12 Cable Assembly A-cod st/st m/f 0,6m

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348485491006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348485491006
Cable Assemblies - Circular Cable Assemblies 21348485491006
CBL 4POS MALE TO FMALE 1.97'

CBL 4POS MALE TO FMALE 1.97'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348485491006-ND 21348485491006 21348485491006
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details