HARTING Inc. of North America Circular Cable Assemblies 21348485484075

Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet
Description
Cable Assembly 24.6' (7.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21348485484075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21348485484075-ND
Circular Cable Assemblies 21348485484075-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet
Cable Assemblies - 21348485484075 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
21348485484075
Cable Assemblies 21348485484075
M12 Cable Assembly A-co

M12 Cable Assembly A-co

Buy Now
Cable Assemblies - Circular Cable Assemblies - 21348485484075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
21348485484075
Cable Assemblies - Circular Cable Assemblies 21348485484075
CBL 4POS MALE TO FMALE 24.6'

CBL 4POS MALE TO FMALE 24.6'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21348485484075-ND 21348485484075 21348485484075
Product Name Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details